Capital Lighting, Inc. 14060/1 Sconces-Pocket 607234

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.00 Extension: 6 Bulb Qty: 1 Wattage: 60 Finish: Silver Leaf Weight: 3 Product Name: One Light Sconce UPC: 748119024882 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.00 Extension: 6 Bulb Qty: 1 Wattage: 60 Finish: Silver Leaf Weight: 3 Product Name: One Light Sconce UPC: 748119024882 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
14060/1 Sconces-Pocket - 607234 - Capital Lighting, Inc.
Columbus, OH, USA
14060/1 Sconces-Pocket
607234
14060/1 Sconces-Pocket 607234
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.00 Extension: 6 Bulb Qty: 1 Wattage: 60 Finish: Silver Leaf Weight: 3 Product Name: One Light Sconce UPC: 748119024882 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 18.00
Extension: 6
Bulb
Qty: 1
Wattage: 60
Finish: Silver Leaf
Weight: 3
Product Name: One Light Sconce
UPC: 748119024882
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607234
Product Name 14060/1 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details