Capital Lighting, Inc. 14062/3 Pendants-Drum Shade 607233

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 47.00 Bulb Qty: 3 Wattage: 60 Finish: Silver Leaf Weight: 20 Product Name: Three Light Pendant UPC: 748119024868 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 47.00 Bulb Qty: 3 Wattage: 60 Finish: Silver Leaf Weight: 20 Product Name: Three Light Pendant UPC: 748119024868 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
14062/3 Pendants-Drum Shade - 607233 - Capital Lighting, Inc.
Columbus, OH, USA
14062/3 Pendants-Drum Shade
607233
14062/3 Pendants-Drum Shade 607233
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 47.00 Bulb Qty: 3 Wattage: 60 Finish: Silver Leaf Weight: 20 Product Name: Three Light Pendant UPC: 748119024868 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 47.00
Bulb
Qty: 3
Wattage: 60
Finish: Silver Leaf
Weight: 20
Product Name: Three Light Pendant
UPC: 748119024868
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607233
Product Name 14062/3 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details