Capital Lighting, Inc. 1477/1 Mini Pendants-Cable 607232

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 4.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Chrome Weight: 1 Product Name: One Light Pendant UPC: 748119147710 Category: Pendant Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 4.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Chrome Weight: 1 Product Name: One Light Pendant UPC: 748119147710 Category: Pendant Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
1477/1 Mini Pendants-Cable - 607232 - Capital Lighting, Inc.
Columbus, OH, USA
1477/1 Mini Pendants-Cable
607232
1477/1 Mini Pendants-Cable 607232
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 4.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Chrome Weight: 1 Product Name: One Light Pendant UPC: 748119147710 Category: Pendant Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 4.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Polished Chrome
Weight: 1
Product Name: One Light Pendant
UPC: 748119147710
Category: Pendant
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607232
Product Name 1477/1 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details