Capital Lighting, Inc. 17113/4 Bathroom Fixtures-Four Lights 607226

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Aged Bronze Weight: 5 Product Name: Four Light Vanity UPC: 748119025179 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Aged Bronze Weight: 5 Product Name: Four Light Vanity UPC: 748119025179 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
17113/4 Bathroom Fixtures-Four Lights - 607226 - Capital Lighting, Inc.
Columbus, OH, USA
17113/4 Bathroom Fixtures-Four Lights
607226
17113/4 Bathroom Fixtures-Four Lights 607226
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Aged Bronze Weight: 5 Product Name: Four Light Vanity UPC: 748119025179 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 9.00
Extension: 7
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Aged Bronze
Weight: 5
Product Name: Four Light Vanity
UPC: 748119025179
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607226
Product Name 17113/4 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details