Capital Lighting, Inc. 17112/3 Bathroom Fixtures-Three Lights 607224

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Bronze Weight: 4 Product Name: Three Light Vanity UPC: 748119025162 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Bronze Weight: 4 Product Name: Three Light Vanity UPC: 748119025162 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
17112/3 Bathroom Fixtures-Three Lights - 607224 - Capital Lighting, Inc.
Columbus, OH, USA
17112/3 Bathroom Fixtures-Three Lights
607224
17112/3 Bathroom Fixtures-Three Lights 607224
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Bronze Weight: 4 Product Name: Three Light Vanity UPC: 748119025162 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 9.00
Extension: 7
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Aged Bronze
Weight: 4
Product Name: Three Light Vanity
UPC: 748119025162
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607224
Product Name 17112/3 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details