Capital Lighting, Inc. 15046/6 Mid. Chandeliers-Candle 607219

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 18.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Weathered Silver Weight: 12 Product Name: Six Light Chandelier UPC: 748119024974 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 18.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Weathered Silver Weight: 12 Product Name: Six Light Chandelier UPC: 748119024974 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
15046/6 Mid. Chandeliers-Candle - 607219 - Capital Lighting, Inc.
Columbus, OH, USA
15046/6 Mid. Chandeliers-Candle
607219
15046/6 Mid. Chandeliers-Candle 607219
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 18.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Weathered Silver Weight: 12 Product Name: Six Light Chandelier UPC: 748119024974 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 18.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Weathered Silver
Weight: 12
Product Name: Six Light Chandelier
UPC: 748119024974
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607219
Product Name 15046/6 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details