Capital Lighting, Inc. 15060/1 Mini Pendants-Rod 607216

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 22.00 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: Matte Black Weight: 2 Product Name: One Light Pendant UPC: 748119024936 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 22.00 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: Matte Black Weight: 2 Product Name: One Light Pendant UPC: 748119024936 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
15060/1 Mini Pendants-Rod - 607216 - Capital Lighting, Inc.
Columbus, OH, USA
15060/1 Mini Pendants-Rod
607216
15060/1 Mini Pendants-Rod 607216
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 22.00 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: Matte Black Weight: 2 Product Name: One Light Pendant UPC: 748119024936 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 22.00
Bulb
Type: MR16
Qty: 1
Wattage: 50
Finish: Matte Black
Weight: 2
Product Name: One Light Pendant
UPC: 748119024936
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607216
Product Name 15060/1 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details