Capital Lighting, Inc. 15061/4 Pendants-Other 607213

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 8.00 Extension: 15 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Matte Black/Wood Grain Weight: 21 Product Name: Four Light Chandelier UPC: 748119024950 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 8.00 Extension: 15 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Matte Black/Wood Grain Weight: 21 Product Name: Four Light Chandelier UPC: 748119024950 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
15061/4 Pendants-Other - 607213 - Capital Lighting, Inc.
Columbus, OH, USA
15061/4 Pendants-Other
607213
15061/4 Pendants-Other 607213
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 8.00 Extension: 15 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Matte Black/Wood Grain Weight: 21 Product Name: Four Light Chandelier UPC: 748119024950 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 8.00
Extension: 15
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Matte Black/Wood Grain
Weight: 21
Product Name: Four Light Chandelier
UPC: 748119024950
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607213
Product Name 15061/4 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details