Capital Lighting, Inc. 17020/1 Sconces-Single Glass 607212

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Polished Chrome Weight: 2 Product Name: One Light Vanity UPC: 748119025025 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Polished Chrome Weight: 2 Product Name: One Light Vanity UPC: 748119025025 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
17020/1 Sconces-Single Glass - 607212 - Capital Lighting, Inc.
Columbus, OH, USA
17020/1 Sconces-Single Glass
607212
17020/1 Sconces-Single Glass 607212
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Polished Chrome Weight: 2 Product Name: One Light Vanity UPC: 748119025025 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Polished Chrome
Weight: 2
Product Name: One Light Vanity
UPC: 748119025025
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607212
Product Name 17020/1 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details