Capital Lighting, Inc. 17019/4 Bathroom Fixtures-Four Lights 607210

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.00 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Satin Nickel Weight: 7 Product Name: Four Light Vanity UPC: 748119025001 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.00 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Satin Nickel Weight: 7 Product Name: Four Light Vanity UPC: 748119025001 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
17019/4 Bathroom Fixtures-Four Lights - 607210 - Capital Lighting, Inc.
Columbus, OH, USA
17019/4 Bathroom Fixtures-Four Lights
607210
17019/4 Bathroom Fixtures-Four Lights 607210
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.00 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Satin Nickel Weight: 7 Product Name: Four Light Vanity UPC: 748119025001 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 9.00
Extension: 9
Bulb
Type: Medium
Qty: 4
Wattage: 75
Finish: Satin Nickel
Weight: 7
Product Name: Four Light Vanity
UPC: 748119025001
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607210
Product Name 17019/4 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details