Capital Lighting, Inc. 17024/4 Bathroom Fixtures-Four Lights 607209

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.00 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Polished Chrome Weight: 7 Product Name: Four Light Vanity UPC: 748119025056 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.00 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Polished Chrome Weight: 7 Product Name: Four Light Vanity UPC: 748119025056 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
17024/4 Bathroom Fixtures-Four Lights - 607209 - Capital Lighting, Inc.
Columbus, OH, USA
17024/4 Bathroom Fixtures-Four Lights
607209
17024/4 Bathroom Fixtures-Four Lights 607209
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.00 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Polished Chrome Weight: 7 Product Name: Four Light Vanity UPC: 748119025056 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 9.00
Extension: 9
Bulb
Type: Medium
Qty: 4
Wattage: 75
Finish: Polished Chrome
Weight: 7
Product Name: Four Light Vanity
UPC: 748119025056
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607209
Product Name 17024/4 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details