Capital Lighting, Inc. 17080/1 Sconces-Single Glass 607204

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 6.00 Extension: 4 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Polished Chrome Weight: 2 Product Name: One Light Vanity UPC: 748119025063 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 6.00 Extension: 4 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Polished Chrome Weight: 2 Product Name: One Light Vanity UPC: 748119025063 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
17080/1 Sconces-Single Glass - 607204 - Capital Lighting, Inc.
Columbus, OH, USA
17080/1 Sconces-Single Glass
607204
17080/1 Sconces-Single Glass 607204
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 6.00 Extension: 4 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Polished Chrome Weight: 2 Product Name: One Light Vanity UPC: 748119025063 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 6.00
Extension: 4
Bulb
Type: G-9
Qty: 1
Wattage: 40
Finish: Polished Chrome
Weight: 2
Product Name: One Light Vanity
UPC: 748119025063
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607204
Product Name 17080/1 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details