Capital Lighting, Inc. 17082/3 Bathroom Fixtures-Three Lights 607203

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 7.00 Extension: 4 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Polished Chrome Weight: 5 Product Name: Three Light Vanity UPC: 748119025087 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 7.00 Extension: 4 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Polished Chrome Weight: 5 Product Name: Three Light Vanity UPC: 748119025087 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
17082/3 Bathroom Fixtures-Three Lights - 607203 - Capital Lighting, Inc.
Columbus, OH, USA
17082/3 Bathroom Fixtures-Three Lights
607203
17082/3 Bathroom Fixtures-Three Lights 607203
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 7.00 Extension: 4 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Polished Chrome Weight: 5 Product Name: Three Light Vanity UPC: 748119025087 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 7.00
Extension: 4
Bulb
Type: G-9
Qty: 3
Wattage: 40
Finish: Polished Chrome
Weight: 5
Product Name: Three Light Vanity
UPC: 748119025087
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607203
Product Name 17082/3 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details