Capital Lighting, Inc. 17083/4 Bathroom Fixtures-Four Lights 607201

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 7.00 Extension: 4 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Polished Chrome Weight: 6 Product Name: Four Light Vanity UPC: 748119025094 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 7.00 Extension: 4 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Polished Chrome Weight: 6 Product Name: Four Light Vanity UPC: 748119025094 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
17083/4 Bathroom Fixtures-Four Lights - 607201 - Capital Lighting, Inc.
Columbus, OH, USA
17083/4 Bathroom Fixtures-Four Lights
607201
17083/4 Bathroom Fixtures-Four Lights 607201
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 7.00 Extension: 4 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Polished Chrome Weight: 6 Product Name: Four Light Vanity UPC: 748119025094 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 7.00
Extension: 4
Bulb
Type: G-9
Qty: 4
Wattage: 40
Finish: Polished Chrome
Weight: 6
Product Name: Four Light Vanity
UPC: 748119025094
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607201
Product Name 17083/4 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856557 - RS Components, Ltd.
Specs
Lamp Type LED
View Details