PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 14.75
Bulb
Type: CFL
Qty: 1
Wattage: 18
Finish: Brushed Stainless Steel
Weight: 24
Product Name: 52`` Ceiling Fan
UPC: 783927337021
Category: Ceiling Fans
Glass: Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Indoor
Wire: 78``
Motor size: 100x65
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Electricity Use: 30
Light Kit: Integrated
Speeds: 6
Optional Control: Full Function CoolTouch 6 Speed DC Control System
Reverse Air: Yes
Airflow Efficienty: 6451
Airflow Efficienty: 218
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 607194 |
| Product Name | 300133BSS Fans-Ceiling Fans |