Capital Lighting, Inc. 10186/9CHY Mid. Chandeliers-Glass Up 607184

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 35.00 Bulb Qty: 9 Wattage: 40 Finish: Weathered Rust Weight: 15 Product Name: Nine Light Chandelier UPC: 748119026657 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 35.00 Bulb Qty: 9 Wattage: 40 Finish: Weathered Rust Weight: 15 Product Name: Nine Light Chandelier UPC: 748119026657 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
10186/9CHY Mid. Chandeliers-Glass Up - 607184 - Capital Lighting, Inc.
Columbus, OH, USA
10186/9CHY Mid. Chandeliers-Glass Up
607184
10186/9CHY Mid. Chandeliers-Glass Up 607184
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 35.00 Bulb Qty: 9 Wattage: 40 Finish: Weathered Rust Weight: 15 Product Name: Nine Light Chandelier UPC: 748119026657 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 35.00
Bulb
Qty: 9
Wattage: 40
Finish: Weathered Rust
Weight: 15
Product Name: Nine Light Chandelier
UPC: 748119026657
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607184
Product Name 10186/9CHY Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details