Capital Lighting, Inc. 10186/9PUR Mid. Chandeliers-Glass Up 607183

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 35.00 Bulb Qty: 9 Wattage: 40 Finish: Weathered Rust Weight: 15 Product Name: Nine Light Chandelier UPC: 748119026657 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 35.00 Bulb Qty: 9 Wattage: 40 Finish: Weathered Rust Weight: 15 Product Name: Nine Light Chandelier UPC: 748119026657 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
10186/9PUR Mid. Chandeliers-Glass Up - 607183 - Capital Lighting, Inc.
Columbus, OH, USA
10186/9PUR Mid. Chandeliers-Glass Up
607183
10186/9PUR Mid. Chandeliers-Glass Up 607183
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 35.00 Bulb Qty: 9 Wattage: 40 Finish: Weathered Rust Weight: 15 Product Name: Nine Light Chandelier UPC: 748119026657 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 35.00
Bulb
Qty: 9
Wattage: 40
Finish: Weathered Rust
Weight: 15
Product Name: Nine Light Chandelier
UPC: 748119026657
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607183
Product Name 10186/9PUR Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details