PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 16.50
Bulb
Type: T-3 Hgn
Qty: 3
Wattage: 40
Finish: Brushed Aluminum
Weight: 22
Product Name: Three Light Ceiling Fan
UPC: 783927336949
Category: Ceiling Fans
Glass: Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Indoor
Wire: 78``
Motor size: 100x65
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Blade type: Ms-5055
Electricity Use: 31
Light Kit: Integrated
Speeds: 6
Optional Control: Full Function CoolTouch 6 Speed DC Control System
Reverse Air: Yes
Airflow Efficienty: 5252
Airflow Efficienty: 169
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 607179 |
| Product Name | 300136BA Fans-Ceiling Fans |