PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 17.25
Bulb
Type: T-3 Hgn
Qty: 3
Wattage: 40
Finish: Oil Brushed Bronze
Weight: 26
Product Name: Three Light Ceiling Fan
UPC: 783927336925
Category: Ceiling Fans
Glass: Satin Etched
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Indoor
Wire: 78``
Motor size: 188x15
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Blade type: Ms-97503
Electricity Use: 74
Light Kit: Integrated
Speeds: 3
Optional Control: Full Function CoolTouch Control System
Reverse Air: Yes
Airflow Efficienty: 5717
Airflow Efficienty: 77
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 607174 |
| Product Name | 300137OBB Fans-Ceiling Fans |