PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 16.50
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Oiled Bronze
Weight: 23
Product Name: Two Light Ceiling Fan
UPC: 783927337106
Category: Ceiling Fans
Glass: Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Indoor
Wire: 78``
Motor size: 100x65
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Blade type: Ms-98510
Electricity Use: 29
Light Kit: Integrated
Speeds: 6
Optional Control: CoolTouch 6-Speed DC Control System
Reverse Air: Yes
Airflow Efficienty: 5725
Airflow Efficienty: 198
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 607170 |
| Product Name | 300139OLZ Fans-Ceiling Fans |