Capital Lighting, Inc. 10183/5CHY Mid. Chandeliers-Glass Up 607159

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 36.00 Bulb Qty: 5 Wattage: 40 Finish: Weathered Rust Weight: 14 Product Name: Five Light Chandelier UPC: 748119027395 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 36.00 Bulb Qty: 5 Wattage: 40 Finish: Weathered Rust Weight: 14 Product Name: Five Light Chandelier UPC: 748119027395 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
10183/5CHY Mid. Chandeliers-Glass Up - 607159 - Capital Lighting, Inc.
Columbus, OH, USA
10183/5CHY Mid. Chandeliers-Glass Up
607159
10183/5CHY Mid. Chandeliers-Glass Up 607159
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 36.00 Bulb Qty: 5 Wattage: 40 Finish: Weathered Rust Weight: 14 Product Name: Five Light Chandelier UPC: 748119027395 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 36.00
Bulb
Qty: 5
Wattage: 40
Finish: Weathered Rust
Weight: 14
Product Name: Five Light Chandelier
UPC: 748119027395
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607159
Product Name 10183/5CHY Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details