Capital Lighting, Inc. 10185/6COB Mid. Chandeliers-Glass Up 607158

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 25.00 Bulb Qty: 6 Wattage: 40 Finish: Weathered Rust Weight: 14 Product Name: Six Light Chandelier UPC: 748119026640 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 25.00 Bulb Qty: 6 Wattage: 40 Finish: Weathered Rust Weight: 14 Product Name: Six Light Chandelier UPC: 748119026640 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
10185/6COB Mid. Chandeliers-Glass Up - 607158 - Capital Lighting, Inc.
Columbus, OH, USA
10185/6COB Mid. Chandeliers-Glass Up
607158
10185/6COB Mid. Chandeliers-Glass Up 607158
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 25.00 Bulb Qty: 6 Wattage: 40 Finish: Weathered Rust Weight: 14 Product Name: Six Light Chandelier UPC: 748119026640 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 25.00
Bulb
Qty: 6
Wattage: 40
Finish: Weathered Rust
Weight: 14
Product Name: Six Light Chandelier
UPC: 748119026640
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607158
Product Name 10185/6COB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details