Capital Lighting, Inc. 10184/6COB Mid. Chandeliers-Glass Up 607151

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 25.00 Bulb Qty: 6 Wattage: 40 Finish: Weathered Rust Weight: 11 Product Name: Six Light Chandelier UPC: 748119026619 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 25.00 Bulb Qty: 6 Wattage: 40 Finish: Weathered Rust Weight: 11 Product Name: Six Light Chandelier UPC: 748119026619 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
10184/6COB Mid. Chandeliers-Glass Up - 607151 - Capital Lighting, Inc.
Columbus, OH, USA
10184/6COB Mid. Chandeliers-Glass Up
607151
10184/6COB Mid. Chandeliers-Glass Up 607151
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 25.00 Bulb Qty: 6 Wattage: 40 Finish: Weathered Rust Weight: 11 Product Name: Six Light Chandelier UPC: 748119026619 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 25.00
Bulb
Qty: 6
Wattage: 40
Finish: Weathered Rust
Weight: 11
Product Name: Six Light Chandelier
UPC: 748119026619
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607151
Product Name 10184/6COB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details