PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 16.75
Bulb
Type: T9
Qty: 1
Wattage: 22
Finish: Olde Bronze
Weight: 23
Product Name: 52`` Ceiling Fan
UPC: 783927336918
Category: Ceiling Fans
Glass: Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL
Safety Listing: Indoor
Wire: 78``
Motor size: 100x65
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Blade type: Ms-97503
Electricity Use: 28
Light Kit: Integrated
Speeds: 6
Optional Control: Full Function CoolTouch 6 Speed DC Control System
Reverse Air: Yes
Airflow Efficienty: 5479
Airflow Efficienty: 196
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 607146 |
| Product Name | 300181OZ Fans-Ceiling Fans |