PRODUCT DETAILS / SPECS
Width/Dia: 54.00
Height: 15.75
Bulb
Type: Candelabra
Qty: 6
Wattage: 10
Finish: Antique Pewter
Weight: 30
Product Name: Six Light Ceiling Fan
UPC: 783927336888
Category: Ceiling Fans
Glass: Cased Opal / Clear Outside
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Indoor
Wire: 78``
Motor size: 188x20
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 54
Blade type: Ms-98514
Electricity Use: 76
Light Kit: Integrated
Speeds: 3
Optional Control: Full Function CoolTouch Control System
Reverse Air: Yes
Airflow Efficienty: 5476
Airflow Efficienty: 72
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 607143 |
| Product Name | 300262AP Fans-Ceiling Fans |