PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 16.00
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Antique Pewter
Weight: 27
Product Name: Two Light Ceiling Fan
UPC: 783927336871
Category: Ceiling Fans
Glass: Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Indoor
Wire: 78``
Motor size: 172x17
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 13
Blade span: 52
Blade type: Ms-98514
Electricity Use: 68
Light Kit: Integrated
Speeds: 3
Optional Control: Basic Function CoolTouch Control System
Reverse Air: Yes
Airflow Efficienty: 5767
Airflow Efficienty: 84
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 607141 |
| Product Name | 300427AP Fans-Ceiling Fans |