Capital Lighting, Inc. 10147/3 Mini Pendants-3 Light Cluster 607136

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.00 Bulb Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 7 Product Name: Three Light Genuine Stone Pendant UPC: 748119027241 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.00 Bulb Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 7 Product Name: Three Light Genuine Stone Pendant UPC: 748119027241 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
10147/3 Mini Pendants-3 Light Cluster - 607136 - Capital Lighting, Inc.
Columbus, OH, USA
10147/3 Mini Pendants-3 Light Cluster
607136
10147/3 Mini Pendants-3 Light Cluster 607136
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.00 Bulb Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 7 Product Name: Three Light Genuine Stone Pendant UPC: 748119027241 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 8.00
Bulb
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 7
Product Name: Three Light Genuine Stone Pendant
UPC: 748119027241
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607136
Product Name 10147/3 Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2499677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details