Capital Lighting, Inc. 10183/5AMB Mid. Chandeliers-Glass Up 607128

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 36.00 Bulb Qty: 5 Wattage: 40 Finish: Weathered Rust Weight: 14 Product Name: Five Light Chandelier UPC: 748119022819 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 36.00 Bulb Qty: 5 Wattage: 40 Finish: Weathered Rust Weight: 14 Product Name: Five Light Chandelier UPC: 748119022819 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
10183/5AMB Mid. Chandeliers-Glass Up - 607128 - Capital Lighting, Inc.
Columbus, OH, USA
10183/5AMB Mid. Chandeliers-Glass Up
607128
10183/5AMB Mid. Chandeliers-Glass Up 607128
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 36.00 Bulb Qty: 5 Wattage: 40 Finish: Weathered Rust Weight: 14 Product Name: Five Light Chandelier UPC: 748119022819 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 36.00
Bulb
Qty: 5
Wattage: 40
Finish: Weathered Rust
Weight: 14
Product Name: Five Light Chandelier
UPC: 748119022819
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607128
Product Name 10183/5AMB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details