Capital Lighting, Inc. 10180/2COB Sconces-Double Glass 607126

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 20.00 Extension: 10 Bulb Qty: 2 Wattage: 40 Finish: Weathered Rust Weight: 6 Product Name: Two Light Sconce Cobalt Glass UPC: 748119027319 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 20.00 Extension: 10 Bulb Qty: 2 Wattage: 40 Finish: Weathered Rust Weight: 6 Product Name: Two Light Sconce Cobalt Glass UPC: 748119027319 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
10180/2COB Sconces-Double Glass - 607126 - Capital Lighting, Inc.
Columbus, OH, USA
10180/2COB Sconces-Double Glass
607126
10180/2COB Sconces-Double Glass 607126
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 20.00 Extension: 10 Bulb Qty: 2 Wattage: 40 Finish: Weathered Rust Weight: 6 Product Name: Two Light Sconce Cobalt Glass UPC: 748119027319 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 20.00
Extension: 10
Bulb
Qty: 2
Wattage: 40
Finish: Weathered Rust
Weight: 6
Product Name: Two Light Sconce Cobalt Glass
UPC: 748119027319
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607126
Product Name 10180/2COB Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details