Capital Lighting, Inc. 10182/3PUR Mid. Chandeliers-Glass Up 607125

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 25.00 Bulb Qty: 3 Wattage: 40 Finish: Weathered Rust Weight: 10 Product Name: Three Light Chandelier UPC: 748119027388 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 25.00 Bulb Qty: 3 Wattage: 40 Finish: Weathered Rust Weight: 10 Product Name: Three Light Chandelier UPC: 748119027388 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
10182/3PUR Mid. Chandeliers-Glass Up - 607125 - Capital Lighting, Inc.
Columbus, OH, USA
10182/3PUR Mid. Chandeliers-Glass Up
607125
10182/3PUR Mid. Chandeliers-Glass Up 607125
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 25.00 Bulb Qty: 3 Wattage: 40 Finish: Weathered Rust Weight: 10 Product Name: Three Light Chandelier UPC: 748119027388 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 25.00
Bulb
Qty: 3
Wattage: 40
Finish: Weathered Rust
Weight: 10
Product Name: Three Light Chandelier
UPC: 748119027388
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607125
Product Name 10182/3PUR Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details