Capital Lighting, Inc. 10180/2CHY Sconces-Double Glass 607124

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 20.00 Extension: 10 Bulb Qty: 2 Wattage: 40 Finish: Weathered Rust Weight: 6 Product Name: Two Light Sconce Cherry Glass UPC: 748119027302 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 20.00 Extension: 10 Bulb Qty: 2 Wattage: 40 Finish: Weathered Rust Weight: 6 Product Name: Two Light Sconce Cherry Glass UPC: 748119027302 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
10180/2CHY Sconces-Double Glass - 607124 - Capital Lighting, Inc.
Columbus, OH, USA
10180/2CHY Sconces-Double Glass
607124
10180/2CHY Sconces-Double Glass 607124
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 20.00 Extension: 10 Bulb Qty: 2 Wattage: 40 Finish: Weathered Rust Weight: 6 Product Name: Two Light Sconce Cherry Glass UPC: 748119027302 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 20.00
Extension: 10
Bulb
Qty: 2
Wattage: 40
Finish: Weathered Rust
Weight: 6
Product Name: Two Light Sconce Cherry Glass
UPC: 748119027302
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607124
Product Name 10180/2CHY Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details