Capital Lighting, Inc. 10160/1 Lamps-Swing Arm-Wall 607117

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.00 Extension: 26 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 4 Product Name: One Light Sconce Swing Arm UPC: 748119022895 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.00 Extension: 26 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 4 Product Name: One Light Sconce Swing Arm UPC: 748119022895 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
10160/1 Lamps-Swing Arm-Wall - 607117 - Capital Lighting, Inc.
Columbus, OH, USA
10160/1 Lamps-Swing Arm-Wall
607117
10160/1 Lamps-Swing Arm-Wall 607117
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.00 Extension: 26 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 4 Product Name: One Light Sconce Swing Arm UPC: 748119022895 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 14.00
Extension: 26
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Nickel
Weight: 4
Product Name: One Light Sconce Swing Arm
UPC: 748119022895
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607117
Product Name 10160/1 Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details