Capital Lighting, Inc. 10166/3 Mid. Chandeliers-Candle 607115

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 9 Product Name: Three Light Chandelier UPC: 748119022963 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 9 Product Name: Three Light Chandelier UPC: 748119022963 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
10166/3 Mid. Chandeliers-Candle - 607115 - Capital Lighting, Inc.
Columbus, OH, USA
10166/3 Mid. Chandeliers-Candle
607115
10166/3 Mid. Chandeliers-Candle 607115
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 9 Product Name: Three Light Chandelier UPC: 748119022963 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 24.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Polished Nickel
Weight: 9
Product Name: Three Light Chandelier
UPC: 748119022963
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607115
Product Name 10166/3 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details