Capital Lighting, Inc. 10161/4 Island/Pool Table-4 Light + 607114

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 42.00 Extension: 11 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 19 Product Name: Four Light Linear Pendant UPC: 748119022888 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 42.00 Extension: 11 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 19 Product Name: Four Light Linear Pendant UPC: 748119022888 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
10161/4 Island/Pool Table-4 Light + - 607114 - Capital Lighting, Inc.
Columbus, OH, USA
10161/4 Island/Pool Table-4 Light +
607114
10161/4 Island/Pool Table-4 Light + 607114
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 42.00 Extension: 11 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 19 Product Name: Four Light Linear Pendant UPC: 748119022888 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 42.00
Extension: 11
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Polished Nickel
Weight: 19
Product Name: Four Light Linear Pendant
UPC: 748119022888
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607114
Product Name 10161/4 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details