Capital Lighting, Inc. 10207/6PH Island/Pool Table-4 Light + 607098

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 19.00 Bulb Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 26 Product Name: Six Light Pendant Purple Haze UPC: 748119026718 Category: Pendant Glass: Purple Haze
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 19.00 Bulb Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 26 Product Name: Six Light Pendant Purple Haze UPC: 748119026718 Category: Pendant Glass: Purple Haze

Suppliers

Company
Product
Description
Supplier Links
10207/6PH Island/Pool Table-4 Light + - 607098 - Capital Lighting, Inc.
Columbus, OH, USA
10207/6PH Island/Pool Table-4 Light +
607098
10207/6PH Island/Pool Table-4 Light + 607098
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 19.00 Bulb Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 26 Product Name: Six Light Pendant Purple Haze UPC: 748119026718 Category: Pendant Glass: Purple Haze

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 19.00
Bulb
Qty: 6
Wattage: 60
Finish: Satin Nickel
Weight: 26
Product Name: Six Light Pendant Purple Haze
UPC: 748119026718
Category: Pendant
Glass: Purple Haze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607098
Product Name 10207/6PH Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details