Capital Lighting, Inc. 10207/1SS Mini Pendants-Cable 607097

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 19.00 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 3 Product Name: One Light Pendant Sandstorm UPC: 748119023045 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 19.00 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 3 Product Name: One Light Pendant Sandstorm UPC: 748119023045 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
10207/1SS Mini Pendants-Cable - 607097 - Capital Lighting, Inc.
Columbus, OH, USA
10207/1SS Mini Pendants-Cable
607097
10207/1SS Mini Pendants-Cable 607097
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 19.00 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 3 Product Name: One Light Pendant Sandstorm UPC: 748119023045 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 19.00
Bulb
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 3
Product Name: One Light Pendant Sandstorm
UPC: 748119023045
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607097
Product Name 10207/1SS Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details