Capital Lighting, Inc. 10207/3L-LF Island/Pool Table-3 Light Bar 607096

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 13 Product Name: Three Light Linear Pendant Lava Flow UPC: 748119026671 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 13 Product Name: Three Light Linear Pendant Lava Flow UPC: 748119026671 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
10207/3L-LF Island/Pool Table-3 Light Bar - 607096 - Capital Lighting, Inc.
Columbus, OH, USA
10207/3L-LF Island/Pool Table-3 Light Bar
607096
10207/3L-LF Island/Pool Table-3 Light Bar 607096
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 13 Product Name: Three Light Linear Pendant Lava Flow UPC: 748119026671 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 19.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 13
Product Name: Three Light Linear Pendant Lava Flow
UPC: 748119026671
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607096
Product Name 10207/3L-LF Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details