Capital Lighting, Inc. 10207/3LF Mini Pendants-3 Light Cluster 607094

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.00 Bulb Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 12 Product Name: Three Light Pendant Lava Flow UPC: 748119026664 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.00 Bulb Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 12 Product Name: Three Light Pendant Lava Flow UPC: 748119026664 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
10207/3LF Mini Pendants-3 Light Cluster - 607094 - Capital Lighting, Inc.
Columbus, OH, USA
10207/3LF Mini Pendants-3 Light Cluster
607094
10207/3LF Mini Pendants-3 Light Cluster 607094
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.00 Bulb Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 12 Product Name: Three Light Pendant Lava Flow UPC: 748119026664 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 19.00
Bulb
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 12
Product Name: Three Light Pendant Lava Flow
UPC: 748119026664
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607094
Product Name 10207/3LF Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details