Capital Lighting, Inc. 11285/1 Mini Pendants-Drum Shades 607087

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Bronze Weight: 4 Product Name: One Light Pendant UPC: 748119023533 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Bronze Weight: 4 Product Name: One Light Pendant UPC: 748119023533 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
11285/1 Mini Pendants-Drum Shades - 607087 - Capital Lighting, Inc.
Columbus, OH, USA
11285/1 Mini Pendants-Drum Shades
607087
11285/1 Mini Pendants-Drum Shades 607087
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Bronze Weight: 4 Product Name: One Light Pendant UPC: 748119023533 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Antique Bronze
Weight: 4
Product Name: One Light Pendant
UPC: 748119023533
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607087
Product Name 11285/1 Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details