Capital Lighting, Inc. 11288/6 Pendants-Drum Shade 607086

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 29.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Bronze Weight: 21 Product Name: Six Light Pendant UPC: 748119023519 Category: Pendant Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 29.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Bronze Weight: 21 Product Name: Six Light Pendant UPC: 748119023519 Category: Pendant Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
11288/6 Pendants-Drum Shade - 607086 - Capital Lighting, Inc.
Columbus, OH, USA
11288/6 Pendants-Drum Shade
607086
11288/6 Pendants-Drum Shade 607086
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 29.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Bronze Weight: 21 Product Name: Six Light Pendant UPC: 748119023519 Category: Pendant Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 29.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Antique Bronze
Weight: 21
Product Name: Six Light Pendant
UPC: 748119023519
Category: Pendant
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607086
Product Name 11288/6 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details