Capital Lighting, Inc. 11287/6 Pendants-Drum Shade 607084

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Bronze Weight: 13 Product Name: Six Light Pendant UPC: 748119023526 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Bronze Weight: 13 Product Name: Six Light Pendant UPC: 748119023526 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
11287/6 Pendants-Drum Shade - 607084 - Capital Lighting, Inc.
Columbus, OH, USA
11287/6 Pendants-Drum Shade
607084
11287/6 Pendants-Drum Shade 607084
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Bronze Weight: 13 Product Name: Six Light Pendant UPC: 748119023526 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 8.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Antique Bronze
Weight: 13
Product Name: Six Light Pendant
UPC: 748119023526
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607084
Product Name 11287/6 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details