Capital Lighting, Inc. 11290/2 Sconces-Double Candle 607083

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 15.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Spanish Bronze Weight: 4 Product Name: Two Light Sconce UPC: 748119023267 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 15.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Spanish Bronze Weight: 4 Product Name: Two Light Sconce UPC: 748119023267 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
11290/2 Sconces-Double Candle - 607083 - Capital Lighting, Inc.
Columbus, OH, USA
11290/2 Sconces-Double Candle
607083
11290/2 Sconces-Double Candle 607083
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 15.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Spanish Bronze Weight: 4 Product Name: Two Light Sconce UPC: 748119023267 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 15.00
Extension: 5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Spanish Bronze
Weight: 4
Product Name: Two Light Sconce
UPC: 748119023267
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607083
Product Name 11290/2 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details