Capital Lighting, Inc. 11292/6 Flush Mounts-Bowl Style 607080

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 12.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Spanish Bronze Weight: 10 Product Name: Six Light Flush Mount UPC: 748119023250 Category: Flushmount
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 12.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Spanish Bronze Weight: 10 Product Name: Six Light Flush Mount UPC: 748119023250 Category: Flushmount

Suppliers

Company
Product
Description
Supplier Links
11292/6 Flush Mounts-Bowl Style - 607080 - Capital Lighting, Inc.
Columbus, OH, USA
11292/6 Flush Mounts-Bowl Style
607080
11292/6 Flush Mounts-Bowl Style 607080
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 12.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Spanish Bronze Weight: 10 Product Name: Six Light Flush Mount UPC: 748119023250 Category: Flushmount

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 12.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Spanish Bronze
Weight: 10
Product Name: Six Light Flush Mount
UPC: 748119023250
Category: Flushmount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607080
Product Name 11292/6 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details