Capital Lighting, Inc. 10208/3CLD Mini Pendants-3 Light Cluster 607073

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.00 Bulb Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 11 Product Name: Three Light Cloud Pendant UPC: 748119026756 Category: Pendant Glass: Cloud
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.00 Bulb Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 11 Product Name: Three Light Cloud Pendant UPC: 748119026756 Category: Pendant Glass: Cloud

Suppliers

Company
Product
Description
Supplier Links
10208/3CLD Mini Pendants-3 Light Cluster - 607073 - Capital Lighting, Inc.
Columbus, OH, USA
10208/3CLD Mini Pendants-3 Light Cluster
607073
10208/3CLD Mini Pendants-3 Light Cluster 607073
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.00 Bulb Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 11 Product Name: Three Light Cloud Pendant UPC: 748119026756 Category: Pendant Glass: Cloud

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 7.00
Bulb
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 11
Product Name: Three Light Cloud Pendant
UPC: 748119026756
Category: Pendant
Glass: Cloud

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607073
Product Name 10208/3CLD Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790904 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details