Capital Lighting, Inc. 10208/3L-WN Island/Pool Table-3 Light Bar 607072

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 12 Product Name: Three Light Linear Wine Pendant UPC: 748119026824 Category: Pendant Glass: Wine
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 12 Product Name: Three Light Linear Wine Pendant UPC: 748119026824 Category: Pendant Glass: Wine

Suppliers

Company
Product
Description
Supplier Links
10208/3L-WN Island/Pool Table-3 Light Bar - 607072 - Capital Lighting, Inc.
Columbus, OH, USA
10208/3L-WN Island/Pool Table-3 Light Bar
607072
10208/3L-WN Island/Pool Table-3 Light Bar 607072
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 12 Product Name: Three Light Linear Wine Pendant UPC: 748119026824 Category: Pendant Glass: Wine

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 7.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 12
Product Name: Three Light Linear Wine Pendant
UPC: 748119026824
Category: Pendant
Glass: Wine

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607072
Product Name 10208/3L-WN Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details