Capital Lighting, Inc. 10208/3L-SLV Island/Pool Table-3 Light Bar 607070

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 12 Product Name: Three Light Linear Silver Pendant UPC: 748119026794 Category: Pendant Glass: Silver
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 12 Product Name: Three Light Linear Silver Pendant UPC: 748119026794 Category: Pendant Glass: Silver

Suppliers

Company
Product
Description
Supplier Links
10208/3L-SLV Island/Pool Table-3 Light Bar - 607070 - Capital Lighting, Inc.
Columbus, OH, USA
10208/3L-SLV Island/Pool Table-3 Light Bar
607070
10208/3L-SLV Island/Pool Table-3 Light Bar 607070
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 12 Product Name: Three Light Linear Silver Pendant UPC: 748119026794 Category: Pendant Glass: Silver

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 7.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 12
Product Name: Three Light Linear Silver Pendant
UPC: 748119026794
Category: Pendant
Glass: Silver

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607070
Product Name 10208/3L-SLV Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details