Capital Lighting, Inc. 10209/3OAS Mini Pendants-3 Light Cluster 607067

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.00 Bulb Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 7 Product Name: Three Light Oasis Pendant UPC: 748119026848 Category: Pendant Glass: Oasis
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.00 Bulb Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 7 Product Name: Three Light Oasis Pendant UPC: 748119026848 Category: Pendant Glass: Oasis

Suppliers

Company
Product
Description
Supplier Links
10209/3OAS Mini Pendants-3 Light Cluster - 607067 - Capital Lighting, Inc.
Columbus, OH, USA
10209/3OAS Mini Pendants-3 Light Cluster
607067
10209/3OAS Mini Pendants-3 Light Cluster 607067
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.00 Bulb Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 7 Product Name: Three Light Oasis Pendant UPC: 748119026848 Category: Pendant Glass: Oasis

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 8.00
Bulb
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 7
Product Name: Three Light Oasis Pendant
UPC: 748119026848
Category: Pendant
Glass: Oasis

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607067
Product Name 10209/3OAS Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details