Capital Lighting, Inc. 10209/3OCN Mini Pendants-3 Light Cluster 607064

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.00 Bulb Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 7 Product Name: Three Light Oceanic Pendant UPC: 748119026879 Category: Pendant Glass: Oceanic
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.00 Bulb Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 7 Product Name: Three Light Oceanic Pendant UPC: 748119026879 Category: Pendant Glass: Oceanic

Suppliers

Company
Product
Description
Supplier Links
10209/3OCN Mini Pendants-3 Light Cluster - 607064 - Capital Lighting, Inc.
Columbus, OH, USA
10209/3OCN Mini Pendants-3 Light Cluster
607064
10209/3OCN Mini Pendants-3 Light Cluster 607064
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.00 Bulb Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 7 Product Name: Three Light Oceanic Pendant UPC: 748119026879 Category: Pendant Glass: Oceanic

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 8.00
Bulb
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 7
Product Name: Three Light Oceanic Pendant
UPC: 748119026879
Category: Pendant
Glass: Oceanic

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607064
Product Name 10209/3OCN Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details