Capital Lighting, Inc. 10209/3SPC Mini Pendants-3 Light Cluster 607063

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.00 Bulb Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 7 Product Name: Three Light Spice Pendant UPC: 748119026930 Category: Pendant Glass: Spice
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.00 Bulb Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 7 Product Name: Three Light Spice Pendant UPC: 748119026930 Category: Pendant Glass: Spice

Suppliers

Company
Product
Description
Supplier Links
10209/3SPC Mini Pendants-3 Light Cluster - 607063 - Capital Lighting, Inc.
Columbus, OH, USA
10209/3SPC Mini Pendants-3 Light Cluster
607063
10209/3SPC Mini Pendants-3 Light Cluster 607063
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.00 Bulb Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 7 Product Name: Three Light Spice Pendant UPC: 748119026930 Category: Pendant Glass: Spice

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 8.00
Bulb
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 7
Product Name: Three Light Spice Pendant
UPC: 748119026930
Category: Pendant
Glass: Spice

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607063
Product Name 10209/3SPC Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details