Capital Lighting, Inc. 10209/6OAS Island/Pool Table-4 Light + 607061

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 8.00 Bulb Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 12 Product Name: Six Light Oasis Pendant UPC: 748119026862 Category: Pendant Glass: Oasis
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 8.00 Bulb Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 12 Product Name: Six Light Oasis Pendant UPC: 748119026862 Category: Pendant Glass: Oasis

Suppliers

Company
Product
Description
Supplier Links
10209/6OAS Island/Pool Table-4 Light + - 607061 - Capital Lighting, Inc.
Columbus, OH, USA
10209/6OAS Island/Pool Table-4 Light +
607061
10209/6OAS Island/Pool Table-4 Light + 607061
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 8.00 Bulb Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 12 Product Name: Six Light Oasis Pendant UPC: 748119026862 Category: Pendant Glass: Oasis

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 8.00
Bulb
Qty: 6
Wattage: 60
Finish: Satin Nickel
Weight: 12
Product Name: Six Light Oasis Pendant
UPC: 748119026862
Category: Pendant
Glass: Oasis

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607061
Product Name 10209/6OAS Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details